Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.12
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$11.50
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$10.45
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$10.74
|
-
|
Buy Now | |
RS Americas
from US$12.59
|
-
|
Buy Now | |
element14
from US$5.01
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | HSK Series Inserts |
Wire Size AWG Min | - |
Contact Material | Copper |
Cable Diameter Max | 3mm |
Cable Diameter Min | 1.8mm |
Contact Size | 15 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 1.5mm² |
Wire Size | 15.5AWG |
Heavy Duty Power Connectors Hsk.sti.c.1 |Amp Te Connectivity 1-1108757-1 | Newark Electronics |
Heavy Duty Power Connectors HSK.Sti.C.1 | Rapid Electronics |
TE Connectivity HSK.Sti.C.1 5 qmm Heavy Duty Power Conne | Distrelec |
CONTACT, PIN, CRIMP | Farnell |
AMP1-1108757-1 | Avnet America |
HD CONNECTOR, HSK CONTACT MALE | TE Connectivity 1-1108757-1 | RS Americas |
CRIMP PIN, 1.5MM | element14 |
Where can I find additional details, specifications and documents for a 1-1108757-1?
Additional datasheets, footprints and schematics for 1-1108757-1 are listed on our Part Details page. You can also find images and similar parts to 1-1108757-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1108757-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1108757-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1108757-1 fall under?
The 1-1108757-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1108757-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1108757-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1108757-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1108757-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1108757-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1108757-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1108757-1?
You can fill out our help required form which you can use to request a quote for 1-1108757-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.