Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$27.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.96
|
231
in stock
|
Buy Now | |
Rapid Electronics
from US$65.66
|
452
in stock
|
Buy Now | |
Chip One Stop
from US$34.30
|
395
in stock
|
Buy Now | |
Distrelec
from US$46.26
|
57
in stock
|
Buy Now | |
Boersig
from US$65.85
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$32.74
|
-
|
Buy Now | |
Avnet America
from US$28.40
|
-
|
Buy Now | |
RS Americas
from US$27.84
|
-
|
Buy Now | |
element14
from US$61.11
|
-
|
Buy Now | |
Farnell
from US$56.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Connector Mounting | Cable Mount |
Gender | Plug |
No. of Contacts | 16Contacts |
Contact Gender | Pin |
No. of Rows | 2Rows |
Contact Termination Type | Screw |
Connector Shell Size | 6 |
Contact Material | - |
Contact Plating | Silver Plated Contacts |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Termination | Screw |
Current Rating | 16A |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Rectangular Shell Size | 6 |
Termination Method | Screw |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
HD Power Conn PIN INSERT 16+PE HE.16 SIZE 6 | Rapid Electronics |
HE 16 way screw terminal male insert | RS |
TE Connectivity - AMP HE.16.STI.S.B 1-16 | Distrelec |
HE.16.STI.S.B 1-16 | Boersig |
|Hts Te Connectivity 1-1103638-1 | Newark Electronics |
Conn Heavy-Duty Rectangular PIN 16Signal/1Ground POS Screw ST Panel Mount Carton | Avnet America |
HE Series Connector Insert, Male, 16 Way, 16A, 400 V | TE Connectivity 1-1103638-1 | RS Americas |
INSERT, MALE, SCREW TERM, 1-16WAY | element14 |
Where can I find additional details, specifications and documents for a 1-1103638-1?
Additional datasheets, footprints and schematics for 1-1103638-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103638-1 fall under?
The 1-1103638-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103638-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103638-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Distrelec and Boersig have stock available or on a lead time for 1-1103638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103638-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103638-1?
You can fill out our help required form which you can use to request a quote for 1-1103638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.