Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$23.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$85.92
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$77.19
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$107.22
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$68.00
|
13
in stock
|
Buy Now | |
Distrelec
from US$48.37
|
13
in stock
|
Buy Now | |
Avnet America
from US$72.69
|
-
|
Buy Now | |
RS Americas
from US$84.71
|
-
|
Buy Now | |
Boersig
from US$63.26
|
-
|
Buy Now | |
element14
from US$88.09
|
-
|
Buy Now | |
Farnell
from US$23.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | 7 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 7 Hoods & Bases |
IP / NEMA Rating | IP40 IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 250V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
HA 17-32way screwterminal male insert16A | RS |
Hd Power Conn Pin Insert Sz 7 Ha.16.sti.s.b 17-32 |Amp Te Connectivity 1-1103416-7 | Newark Electronics |
HD Power Conn PIN INSERT SZ 7 HA.16.STI.S.B 17-32 | Rapid Electronics |
TE Connectivity HA.16.STI.S.B 17-32 Heavy Duty Power Con | Distrelec |
Conn Heavy-Duty Rectangular M 16Signal/1Ground POS Screw ST Panel Mount Loose Piece | Avnet America |
HA Series Connector Insert, Male, 16 Way, 16A, 250 V | TE Connectivity 1-1103416-7 | RS Americas |
HA.16.STI.S.B 17-32 | Boersig |
INSERT, MALE, SCREW, 16-32 | element14 |
Where can I find additional details, specifications and documents for a 1-1103416-7?
Additional datasheets, footprints and schematics for 1-1103416-7 are listed on our Part Details page. You can also find images and similar parts to 1-1103416-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103416-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103416-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103416-7 fall under?
The 1-1103416-7 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103416-7 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103416-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103416-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103416-7 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1103416-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103416-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1103416-7?
You can fill out our help required form which you can use to request a quote for 1-1103416-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.