Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.68
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$36.39
|
196
in stock
|
Buy Now | |
Distrelec
from US$30.77
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$26.51
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$35.40
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.08
|
1
in stock
|
Buy Now | |
Avnet America
from US$24.86
|
-
|
Buy Now | |
RS Americas
from US$43.77
|
-
|
Buy Now | |
element14
from US$9.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 4 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Colour | Powder Coated Silver Grey |
Material | Die-cast Aluminium |
Heavy Duty Power Connectors HB HOUSING SIZE 4 | Rapid Electronics |
TE Connectivity - AMP HB.10.AG-VS | Distrelec |
HE 10 way through panel base,Size 4 | RS |
Heavy Duty Power Connectors Hb Housing Size 4 |Amp Te Connectivity 1-1102271-1 | Newark Electronics |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector Accessories Housing Die Cast Aluminum Silver Gray Finish Loose Piece | Avnet America |
Connector, Power, Heavy Duty, HB HOUSING SIZE 4 | TE Connectivity 1-1102271-1 | RS Americas |
HOUSING, SIZE 4, BOTTOM ENTRY | element14 |
HB.10.AG-VS | Boersig |
Where can I find additional details, specifications and documents for a 1-1102271-1?
Additional datasheets, footprints and schematics for 1-1102271-1 are listed on our Part Details page. You can also find images and similar parts to 1-1102271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102271-1 fall under?
The 1-1102271-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102271-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102271-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-1102271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102271-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1102271-1?
You can fill out our help required form which you can use to request a quote for 1-1102271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.