Status: | Unknown |
---|---|
Series: | HA.3 Series |
RoHS: | Unknown |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.26
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$13.91
|
-
|
Buy Now | |
Future Electronics
from US$10.34
|
-
|
Buy Now | |
Avnet America
from US$13.02
|
-
|
Buy Now | |
RS Americas
from US$13.70
|
-
|
Buy Now | |
Boersig
from US$12.33
|
-
|
Buy Now | |
Distrelec
from US$8.01
|
-
|
Buy Now | |
Farnell
from US$11.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | Zinc Body |
Locking Type | - |
Rectangular Shell Size | 1 |
For Use With | HTS 3A Hoods & Inserts |
Product Range | HA.3 Series |
Cable Exit Angle | 180° |
Connector Mounting | Surface Mount |
HA 3/4way top entry metalcable hood,PG11 | RS |
Ha.3.sto.1.11 Rohs Compliant: Yes |Hts Te Connectivity 1-1102100-7 | Newark Electronics |
CONN HOOD TOP ENTRY SZ1 PG11 | Future Electronics |
Connector Accessories Housing Die Cast Zinc Alloy Silver Gray Finish Loose Piece | Avnet America |
HA 3/4WAY TOP ENTRY METALCABLE | TE Connectivity 1-1102100-7 | RS Americas |
HA.3.STO.1.11 | Boersig |
TE Connectivity - AMP HA.3.STO.1.11 | Distrelec |
HOOD, TOP ENTRY, ZINC | Farnell |
Where can I find additional details, specifications and documents for a 1-1102100-7?
Additional datasheets, footprints and schematics for 1-1102100-7 are listed on our Part Details page. You can also find images and similar parts to 1-1102100-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102100-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102100-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102100-7 fall under?
The 1-1102100-7 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1102100-7 when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102100-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102100-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102100-7 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1102100-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102100-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1102100-7?
You can fill out our help required form which you can use to request a quote for 1-1102100-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.