Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.44
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating | 5.7kV |
Contact Plating | Silver Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Blue |
Contact Material | Brass |
Capacitance | 3.3pF |
BINDING POST, 15A, #4-40, STUD, BLUE | element14 |
Binding Post, 15A, #4-40, Stud, Blue | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 111-0110-001?
Additional datasheets, footprints and schematics for 111-0110-001 are listed on our Part Details page. You can also find images and similar parts to 111-0110-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-0110-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-0110-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-0110-001 fall under?
The 111-0110-001 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to 111-0110-001 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-0110-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-0110-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-0110-001 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 111-0110-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-0110-001 often in real-time on the comparison pages.
What if I can't find stock of 111-0110-001?
You can fill out our help required form which you can use to request a quote for 111-0110-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.