Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
7,000
in stock
|
Buy Now | |
RS Americas
from US$1.65
|
724
in stock
|
Buy Now | |
Conrad
from US$0.40
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
462
in stock
|
Buy Now | |
element14
from US$1.06
|
462
in stock
|
Buy Now | |
Farnell
from US$1.34
|
462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
120
in stock
|
Buy Now | |
Carlton-Bates
from US$190.49
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 1/2 |
MSCP | 0.1 |
Average Bulb Life | 5000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.03A |
External Length / Height | 18mm |
LED / Lamp Size | T-1 1/2 |
Operating life Time | 5000h |
Power Rating | 720mW |
Total Light Output | 1.25lm |
Voltage Rating | 24V |
Voltage Rating VAC | 24V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi |
Product Range | - |
Status: | Unknown |
---|---|
Series: | 1110 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 33.02mm |
Product Range | 1110 Series |
RoHS Compliant | Yes |
Knob, Phenolic, Brass (Bushing), 1-5/32in., 1/4 in., 21/32 in., 8-32 | Davies Molding 1110 | RS Americas |
Knob With Indicator Line, 33.02Mm, Round | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Disposable soft foam corded ear plug | RS |
The 3Mâ„¢ 1100 ear plugs are made of soft hypoallergenic PU foam and produce only low pressure and maximum comfort in the ear. Due to the form becoming narrower downwards, the ear plugs fit in almost every ear canal are easier to use. The smooth, dirt-repellent surface is particularly hygienic, durable and comfortable.This text is machine translated. | Conrad |
Noise stoppers | Transfer Multisort Elektronik |
Earplugs | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1110?
Additional datasheets, footprints and schematics for 1110 are listed on our Part Details page. You can also find images and similar parts to 1110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1110 fall under?
The 1110 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1110 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1110 you can contact the distributor directly for product support, shipping queries etc.
Is the 1110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1110 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for 1110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1110 often in real-time on the comparison pages.
What if I can't find stock of 1110?
You can fill out our help required form which you can use to request a quote for 1110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.