Status: | Unknown |
---|---|
Series: | T Series |
RoHS: | Unknown |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Colour | Natural |
Cable Tie Length | 175mm |
Cable Tie Width | 4mm |
Cable Bundle Diameter Max | 45mm |
Minimum Loop Tensile Strength | 180N |
Cable Tie Type | Standard |
Product Range | T Series |
Accessory Type | Cable Tie |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Bundle Diameter Min | 1.5mm |
Cable Diameter Max | 45mm |
Cable Diameter Min | 1.5mm |
Colour | Natural |
External Length / Height | 180mm |
External Width | 4mm |
Flammability Rating | UL94V-2 |
Height | 180mm |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 111-01626?
Additional datasheets, footprints and schematics for 111-01626 are listed on our Part Details page. You can also find images and similar parts to 111-01626 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-01626 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-01626 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-01626 fall under?
The 111-01626 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 111-01626 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-01626 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-01626 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-01626 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 111-01626.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-01626 often in real-time on the comparison pages.
What if I can't find stock of 111-01626?
You can fill out our help required form which you can use to request a quote for 111-01626 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.