Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
External Height | 7.92mm |
External Width | 38.1mm |
External Depth | 9.53mm |
No. of Contacts | 1 Contact |
100 Series Surface Mount Switch - Standard W/Terminals | Newark Electronics |
Where can I find additional details, specifications and documents for a 110-T-W?
Additional datasheets, footprints and schematics for 110-T-W are listed on our Part Details page. You can also find images and similar parts to 110-T-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-T-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-T-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-T-W fall under?
The 110-T-W is listed under Security & CCTV > Fire Safety > Miscellaneous Alarm Switches.
Can I view similar or alternative parts?
You can view similar parts to 110-T-W when available in the Miscellaneous Alarm Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-T-W you can contact the distributor directly for product support, shipping queries etc.
Is the 110-T-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110-T-W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 110-T-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-T-W often in real-time on the comparison pages.
What if I can't find stock of 110-T-W?
You can fill out our help required form which you can use to request a quote for 110-T-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.