Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.32
|
No stock
|
Buy Now | |
RS Americas
from US$33.94
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$18.50
|
36
in stock
|
Buy Now | |
element14
from US$19.37
|
36
in stock
|
Buy Now | |
Farnell
from US$19.52
|
36
in stock
|
Buy Now | |
Relay Specialties
from US$9.61
|
-
|
Buy Now | |
Sager
from US$13.38
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw |
Product Range | 110 Series |
Switch | RS Americas |
Switch, Pushbutton, Spst, 6A, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 6A, 250V | element14 |
Switch, Pushbutton Series, Single Pole T | RS |
Pushbutton Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a 110-SPM-OFF?
Additional datasheets, footprints and schematics for 110-SPM-OFF are listed on our Part Details page. You can also find images and similar parts to 110-SPM-OFF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-SPM-OFF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-SPM-OFF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-SPM-OFF fall under?
The 110-SPM-OFF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 110-SPM-OFF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-SPM-OFF you can contact the distributor directly for product support, shipping queries etc.
Is the 110-SPM-OFF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110-SPM-OFF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 110-SPM-OFF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-SPM-OFF often in real-time on the comparison pages.
What if I can't find stock of 110-SPM-OFF?
You can fill out our help required form which you can use to request a quote for 110-SPM-OFF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.