1109-2-N Fasteners & Fixings by RAF Electronic Hardware

SPACER, NYLON, 4.776MM X 6.35MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.19
2,359
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1,503
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
501
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
-
Buy Now

Specifications

Spacer Type Round
Spacer Material Nylon 6.6 (Polyamide 6.6)
Outer Diameter 4.775mm
Inner Diameter 2.286mm
Overall Length 6.35mm
Bore Size 2.286mm
Wire Diameter 4.776mm
RoHS Compliant Yes

Alternative Descriptions

Spacer, Nylon, 4.776Mm X 6.35Mm | Newark Electronics
STANDARD NYLON FLAT FACE SPACER | Heilind Electronics
3/16 Round Spacer,3/16 Rd X 1/4 X .090 ID | RAF 1109-2-N | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1109-2-N?

Additional datasheets, footprints and schematics for 1109-2-N are listed on our Part Details page. You can also find images and similar parts to 1109-2-N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1109-2-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1109-2-N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1109-2-N fall under?

The 1109-2-N is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to 1109-2-N when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1109-2-N you can contact the distributor directly for product support, shipping queries etc.

Is the 1109-2-N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1109-2-N have stock available?

Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1109-2-N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1109-2-N often in real-time on the comparison pages.

What if I can't find stock of 1109-2-N?

You can fill out our help required form which you can use to request a quote for 1109-2-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay