Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$48.83
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$64.64
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$50.29
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$63.00
|
245
in stock
|
Buy Now | |
Farnell
from US$63.15
|
197
in stock
|
Buy Now | |
Heilind Electronics
from US$67.42
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.42
|
50
in stock
|
Buy Now | |
Avnet America
from US$53.30
|
-
|
Buy Now | |
element14
from US$64.85
|
-
|
Buy Now | |
Boersig
from US$51.84
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Seal Type | O-Ring |
Reverse Gender | Standard |
Contact Protection | With |
Housing Material | Zinc Alloy |
Housing Plating Material | Nickel |
Body Orientation | Straight |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Flange with Mounting Holes |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | M26x1,5 |
For Use With | Power4Net |
Packaging Quantity | 40 |
Packaging Method | Box |
Housing Type | Plug |
Shell Type | Metal |
Product Type | Housing |
Sealable | Yes |
Contact Type | Pin |
Shielded | No |
Hd Power Conn Hc.26 Bulkhd Hsg M Pcb Metal |Amp Te Connectivity 1108846-1 | Newark Electronics |
HD Power Conn HC.26 BULKHD HSG M PCB METAL | Rapid Electronics |
TE Connectivity HC26.Base Housing-PCB Heavy Duty Power C | Distrelec |
HC26.BASE HOUSING-PCB | Farnell |
BULKHEAD HOUSING WITH SOLDER UNIT SERIES HC26, 8+4-POS., | Heilind Electronics |
AMP1108846-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1108846-1?
Additional datasheets, footprints and schematics for 1108846-1 are listed on our Part Details page. You can also find images and similar parts to 1108846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1108846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1108846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1108846-1 fall under?
The 1108846-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1108846-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1108846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1108846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1108846-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1108846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1108846-1 often in real-time on the comparison pages.
What if I can't find stock of 1108846-1?
You can fill out our help required form which you can use to request a quote for 1108846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.