Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | Van Damme UP-OFC SDI |
Impedance | 75ohm |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Aqua |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Rf Cable Assembly, Bnc Str Plug, 3M | Newark Electronics |
RF CABLE ASSEMBLY, BNC STR PLUG, 3M | element14 |
Where can I find additional details, specifications and documents for a 110-822-050?
Additional datasheets, footprints and schematics for 110-822-050 are listed on our Part Details page. You can also find images and similar parts to 110-822-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-822-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-822-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-822-050 fall under?
The 110-822-050 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 110-822-050 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-822-050 you can contact the distributor directly for product support, shipping queries etc.
Is the 110-822-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110-822-050 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 110-822-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-822-050 often in real-time on the comparison pages.
What if I can't find stock of 110-822-050?
You can fill out our help required form which you can use to request a quote for 110-822-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.