Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.53
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 7Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 9.6mm |
Voltage Rating | 500V |
Product Range | - |
Bend Radius Min | 260mm |
Core Identification | Number Coded Black Cores + Green/Yellow |
Core-Earth / Core-Core Voltage Rating | 300/500 |
Flexing Temperature Max | 80°C |
Flexing Temperature Min | -5°C |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Screen Type Secondary | Tinned Copper Wire Braid |
Test Voltage | 3000V |
CABLE, CTRL, CY, 7CORE, 1.5MM, 50M | Farnell |
Where can I find additional details, specifications and documents for a 11070700-50M?
Additional datasheets, footprints and schematics for 11070700-50M are listed on our Part Details page. You can also find images and similar parts to 11070700-50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11070700-50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11070700-50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11070700-50M fall under?
The 11070700-50M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 11070700-50M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11070700-50M you can contact the distributor directly for product support, shipping queries etc.
Is the 11070700-50M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11070700-50M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 11070700-50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11070700-50M often in real-time on the comparison pages.
What if I can't find stock of 11070700-50M?
You can fill out our help required form which you can use to request a quote for 11070700-50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.