Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Profile |
---|---|
Seal Color | Black |
Color | Silver Gray |
Seal Material | Neoprene |
Material | Aluminum |
Length | 5.669in, 144mm |
Height | 2.185in, 55.5mm |
Width | 2.244in, 57mm |
Housing Color | Gray |
Housing Material | Aluminum |
Packaging Quantity | 5 |
Packaging Method | Loose Piece |
Series Number | 24 |
Product Size | 8 |
Connector Type | Housing |
Sealable | Yes |
Product Type | Housing |
Where can I find additional details, specifications and documents for a 1106464-4?
Additional datasheets, footprints and schematics for 1106464-4 are listed on our Part Details page. You can also find images and similar parts to 1106464-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106464-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106464-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106464-4 fall under?
The 1106464-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1106464-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106464-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106464-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106464-4 have stock available?
Authorised distributors including Chip One Stop and Boersig have stock available or on a lead time for 1106464-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106464-4 often in real-time on the comparison pages.
What if I can't find stock of 1106464-4?
You can fill out our help required form which you can use to request a quote for 1106464-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.