Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.30
Entry Style | Side |
---|---|
Material | Die Cast Aluminum |
Color | Gray |
Width | 2.2in, 56mm |
長さ | 3.23in |
Länge | 82mm |
Height | 2.36in, 60mm |
Locking Device Location | Housing Bottom |
Screw & Hole Thread Size | M25 |
Locking Device Type | Locking Clip |
Verpackungsmethode | Box |
Packaging Quantity | 5 |
Accessory Type | Hood |
Sealable | Yes |
Product Type | Accessory |
Product Size | 7 |
Corrosion Protected | No |
Heavy Duty Power Connectors Ha.32.sts.1.m25.g |Amp Te Connectivity 1106456-3 | Newark Electronics |
Heavy Duty Power Connectors HA.32.STS.1.M25.G | Rapid Electronics |
TE Connectivity HA.32.STS.1.M25.G Heavy Duty Power Conne | Distrelec |
HOOD, 32A, 2 LEVER | Farnell |
HA.32.STS.1.M25.G | TE Connectivity 1106456-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1106456-3?
Additional datasheets, footprints and schematics for 1106456-3 are listed on our Part Details page. You can also find images and similar parts to 1106456-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106456-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106456-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106456-3 fall under?
The 1106456-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 1106456-3 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106456-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106456-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106456-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1106456-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106456-3 often in real-time on the comparison pages.
What if I can't find stock of 1106456-3?
You can fill out our help required form which you can use to request a quote for 1106456-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.