Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.35
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$24.09
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$28.40
|
106
in stock
|
Buy Now | |
Distrelec
from US$19.00
|
106
in stock
|
Buy Now | |
RS Americas
from US$28.66
|
59
in stock
|
Buy Now | |
Avnet America
from US$28.30
|
-
|
Buy Now | |
element14
from US$29.00
|
-
|
Buy Now | |
Boersig
from US$24.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 5 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver Grey |
Material | Aluminium Die-cast |
Thread Size | M20 |
Heavy Duty Power Connectors Ha.16.sto.1.m20.g |Amp Te Connectivity 1106439-1 | Newark Electronics |
Heavy Duty Power Connectors HA.16.STO.1.M20.G | Rapid Electronics |
TE Connectivity - AMP HA.16.STO.1.M20.G | Distrelec |
Rectangular Connector Hoods HD CONNECTOR HOOD HA.16.STO.1 | TE Connectivity 1106439-1 | RS Americas |
Connector Accessories Hood Die Cast Aluminum Silver Gray Loose Piece | Avnet America |
HOOD, SIZE 5, TOP ENTRY, M20 | element14 |
HA.16.STO.1.M20.G | Boersig |
Where can I find additional details, specifications and documents for a 1106439-1?
Additional datasheets, footprints and schematics for 1106439-1 are listed on our Part Details page. You can also find images and similar parts to 1106439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106439-1 fall under?
The 1106439-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1106439-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106439-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1106439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106439-1 often in real-time on the comparison pages.
What if I can't find stock of 1106439-1?
You can fill out our help required form which you can use to request a quote for 1106439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.