Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.16
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
204
in stock
|
Buy Now | |
Distrelec
from US$11.77
|
204
in stock
|
Buy Now | |
Avnet America
from US$8.94
|
-
|
Buy Now | |
RS Americas
from US$10.66
|
-
|
Buy Now | |
element14
from US$11.84
|
-
|
Buy Now | |
Boersig
from US$12.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | HTS Series Connectors |
Connector Shell Size | 1 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Coating | Epoxy Paint |
Colour | Silver Grey |
IP / NEMA Rating | IP65 |
Thread Size | M20 |
HD Power Conn HA.3.STO.1.M20.G | Rapid Electronics |
TE Connectivity HA.3.STO.1.M20.G | Distrelec |
Connector Accessories Hood Die Cast Aluminum Silver Gray Finish Loose Piece | Avnet America |
HD CONNECTOR, HOOD HA.3.STO.1. | TE Connectivity 1106405-3 | RS Americas |
HOOD, SIZE 1, TOP ENTRY, M20 | element14 |
HA.3.STO.1.M20.G | Boersig |
Where can I find additional details, specifications and documents for a 1106405-3?
Additional datasheets, footprints and schematics for 1106405-3 are listed on our Part Details page. You can also find images and similar parts to 1106405-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106405-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106405-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106405-3 fall under?
The 1106405-3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1106405-3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106405-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106405-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106405-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1106405-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106405-3 often in real-time on the comparison pages.
What if I can't find stock of 1106405-3?
You can fill out our help required form which you can use to request a quote for 1106405-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.