Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$27.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$45.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$38.11
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$40.60
|
65
in stock
|
Buy Now | |
Distrelec
from US$27.55
|
65
in stock
|
Buy Now | |
Avnet America
from US$34.88
|
-
|
Buy Now | |
RS Americas
from US$48.58
|
-
|
Buy Now | |
Boersig
from US$39.28
|
-
|
Buy Now | |
Farnell
from US$30.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Panel Mount Side Entry |
---|---|
Connector Body Material | Zinc Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 3A |
For Use With | HTS Size 3 Inserts |
Product Range | HTS Series |
Cable Exit Angle | 90° |
Connector Mounting | Surface Mount |
Heavy Duty Power Connectors HA.3 HOUSING SIZE 1 | Rapid Electronics |
TE Connectivity Heavy Duty Power Connectors HA.3 HOUSING | Distrelec |
Housing, Surface Mount, Side Entry, Zinc, M16 | Newark Electronics |
Connector Accessories Housing Die Cast Aluminum Silver Gray Finish Loose Piece | Avnet America |
HA.3.SG-LB.1.M16.G | TE Connectivity 1106404-1 | RS Americas |
HA.3.SG-LB.1.M16.G | Boersig |
Where can I find additional details, specifications and documents for a 1106404-1?
Additional datasheets, footprints and schematics for 1106404-1 are listed on our Part Details page. You can also find images and similar parts to 1106404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106404-1 fall under?
The 1106404-1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1106404-1 when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106404-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1106404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106404-1 often in real-time on the comparison pages.
What if I can't find stock of 1106404-1?
You can fill out our help required form which you can use to request a quote for 1106404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.