Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | A, F, Z, B, D, E, C |
---|---|
Number of Positions | 77 |
Number of Columns | 11 |
Number of Rows | 7 |
PCB Mount Orientation | Vertical |
Backplane Architecture | Mezzanine |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
CompactPCI Designation | None |
Feedthrough Post Length | 3.7mm |
Module Length | 25mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Mating Alignment Type | Polarizing Peg |
Circuit Application | Power & Signal |
Comment | Lubricated - see customer drawing, This module type is used only at one end of stacked connector modules |
Packaging Quantity | 21 |
実装方法 | Tube |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Ground Component Type | Ground Return Shielding |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-Pack/C M-Hdr 77 Pos |Amp Te Connectivity 1-106081-9 | Newark Electronics |
Connector, Z-Pack/C M-Hdr 77 Pos | TE Connectivity 1-106081-9 | RS Americas |
Conn Hard Metric M 77 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-106081-9?
Additional datasheets, footprints and schematics for 1-106081-9 are listed on our Part Details page. You can also find images and similar parts to 1-106081-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-106081-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-106081-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-106081-9 fall under?
The 1-106081-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-106081-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-106081-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-106081-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-106081-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1-106081-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-106081-9 often in real-time on the comparison pages.
What if I can't find stock of 1-106081-9?
You can fill out our help required form which you can use to request a quote for 1-106081-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.