Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$260.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$270.11
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$260.00
|
7
in stock
|
Buy Now | |
element14
from US$266.29
|
7
in stock
|
Buy Now | |
Farnell
from US$270.11
|
7
in stock
|
Buy Now | |
RS Americas
from US$260.00
|
1
in stock
|
Buy Now | |
TestEquity
from US$270.11
|
1
in stock
|
Buy Now | |
Distrelec
from US$260.67
|
-
|
Buy Now |
Test Connector Type A | Banana Plug |
---|---|
Test Connector Type B | 2 x Tweezer Ground Connector |
Voltage Rating | 42V |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 0.8m |
Lead Length - Imperial | 31.5" |
No. of Test Leads | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Probe Set, Kelvin | Newark Electronics |
KELVIN PROBE SET, 0.8M, 42V | element14 |
11059A Kelvin probe set | RS |
Oscilloscope Probes Kelvin Probe Set 2 Gold Plated Flat Tweezers Series | Keysight Technologies 11059A | RS Americas |
Keysight Kelvin Probe Set, Test Probe / 5x Banana Plug, 4 mm, 800mm, Black, Red | Distrelec |
Where can I find additional details, specifications and documents for a 11059A?
Additional datasheets, footprints and schematics for 11059A are listed on our Part Details page. You can also find images and similar parts to 11059A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11059A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11059A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11059A fall under?
The 11059A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 11059A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11059A you can contact the distributor directly for product support, shipping queries etc.
Is the 11059A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11059A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 11059A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11059A often in real-time on the comparison pages.
What if I can't find stock of 11059A?
You can fill out our help required form which you can use to request a quote for 11059A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.