Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 40W |
Heat Pipe Material | Copper |
External Length - Metric | 250mm |
External Diameter - Metric | 6mm |
RoHS Compliant | Yes |
HEAT PIPE | Richardson RFPD |
Heat Pipe, Round, Copper, 6Mm X 250Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 110581_REV1?
Additional datasheets, footprints and schematics for 110581_REV1 are listed on our Part Details page. You can also find images and similar parts to 110581_REV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110581_REV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110581_REV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110581_REV1 fall under?
The 110581_REV1 is listed under Cooling & Thermal Management > Heat Sinks > Heat / Cool Pipes.
Can I view similar or alternative parts?
You can view similar parts to 110581_REV1 when available in the Heat / Cool Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110581_REV1 you can contact the distributor directly for product support, shipping queries etc.
Is the 110581_REV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 110581_REV1 have stock available?
Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for 110581_REV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110581_REV1 often in real-time on the comparison pages.
What if I can't find stock of 110581_REV1?
You can fill out our help required form which you can use to request a quote for 110581_REV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.