11.04.5871 ROLINE Parts by Unknown

CABLE DVI-D/HDMI A PLUG 2M BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.06

Distributor Stock
Logo for Farnell
Farnell
from US$22.64
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.67
47
in stock
Buy Now
Logo for element14
element14
from US$13.06
47
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$22.81
1
in stock
Buy Now

Specifications

Connector Type A DVI-D (Dual Link) Plug
Connector Type B HDMI A Plug
Cable Length - Imperial 6.6ft
Cable Length - Metric 2m
Jacket Colour Black
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cable, Dvi-D/Hdmi A Plug, 2M, Black | Newark Electronics
CABLE, DVI-D/HDMI A PLUG, 2M, BLACK | element14
Roline Video Cable, DVI-D 24 + 1-Pin Male - HDMI Plug, 3840 x 2160, 2m | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.04.5871?

Additional datasheets, footprints and schematics for 11.04.5871 are listed on our Part Details page. You can also find images and similar parts to 11.04.5871 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.04.5871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.04.5871 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.04.5871 fall under?

The 11.04.5871 is listed under ROLINE Parts.

Can I view similar or alternative parts?

You can view similar parts to 11.04.5871 when available in the ROLINE Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.04.5871 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.04.5871 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.04.5871 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 11.04.5871.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.04.5871 often in real-time on the comparison pages.

What if I can't find stock of 11.04.5871?

You can fill out our help required form which you can use to request a quote for 11.04.5871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay