Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.44
|
1,116
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
1,116
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
1,116
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
1,116
in stock
|
Buy Now | |
Farnell
from US$2.87
|
900
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
TE Store
from US$5.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .2in, 5.08mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 45.67mm, 1.798in |
コネクタの高さ | 5.08mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Housing Rcp 18 Pos |Amp Te Connectivity 1-104257-7 | Newark Electronics |
Headers&Wire Housings Housing RCP 18 POS | Rapid Electronics |
TE Connectivity - AMP Connector 18 MTE RCPT HSG SR LATCH .100 | Distrelec |
Conn IDC Connector RCP 18 POS 2.54mm IDT ST Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 18 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 18 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 18 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-104257-7 | Internal Number: 1-104257-7 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-104257-7?
Additional datasheets, footprints and schematics for 1-104257-7 are listed on our Part Details page. You can also find images and similar parts to 1-104257-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104257-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104257-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104257-7 fall under?
The 1-104257-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-104257-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104257-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104257-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104257-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-104257-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104257-7 often in real-time on the comparison pages.
What if I can't find stock of 1-104257-7?
You can fill out our help required form which you can use to request a quote for 1-104257-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.