Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | PVC |
---|---|
Material | PVC |
Shield Material | Tin-Plated Copper |
Conductor Material | Tin-Plated Copper |
Shield Diameter | .196in, 5mm |
Shield Type | Overall Foil |
Wire Color | Gray |
Number of Pairs | 2 |
Wire Size | .25mm², 16AWG, 1.5mm², 22AWG |
Cable Diameter Range | 11.6mm, .456in |
For Use With | Circular Hybrid |
Halogen Free | Yes |
Comment | See drawing for additional product information. |
Packaging Quantity | 1000 |
Packaging Method | Coil |
Region | EMEA |
Cable Type | Hybrid |
Product Type | Cable |
Performance Category | Cat 5e |
Shielded | Yes |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
CAT5e HYBRID CABLE SERIES HC26 | Heilind Electronics |
Cat5E Hybrid Cable Series |Amp Te Connectivity 1103536-3 | Newark Electronics |
CAT5e HYBRID CABLE SERIES HC26 | TE Connectivity 1103536-3 | RS Americas |
Power Cable 16AWG/22AWG/24AWG Gray 60V 10A Coil | Avnet America |
Where can I find additional details, specifications and documents for a 1103536-3?
Additional datasheets, footprints and schematics for 1103536-3 are listed on our Part Details page. You can also find images and similar parts to 1103536-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103536-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103536-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103536-3 fall under?
The 1103536-3 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 1103536-3 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103536-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103536-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103536-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1103536-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103536-3 often in real-time on the comparison pages.
What if I can't find stock of 1103536-3?
You can fill out our help required form which you can use to request a quote for 1103536-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.