Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11032859-00 |
No distributors results available
β-Value(25/85) | 3976K |
---|---|
Resistance @ 25°C [KΩ] | 2.252kΩ |
Wire Length | 914.4mm, 36in |
Wire/Cladding | 30 AWG Ag-plated Cu, Twisted Pair |
Sensor Connector Type | Standard 2-pin .062 inch Connector |
Package | PVC Sheath, 9FR, USP Class VI |
Sensor Type | Patient Monitoring |
Tolerance Resistance | ±.44% |
Operating Temperature Range | 77 – 113°F, 25 – 45°C |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ±.1 from 25 – 45°C |
Where can I find additional details, specifications and documents for a 11032859-00?
Additional datasheets, footprints and schematics for 11032859-00 are listed on our Part Details page. You can also find images and similar parts to 11032859-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11032859-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11032859-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11032859-00 fall under?
The 11032859-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 11032859-00 when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11032859-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11032859-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11032859-00 have stock available?
There is no stock from authorised distributors for 11032859-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11032859-00 often in real-time on the comparison pages.
What if I can't find stock of 11032859-00?
You can fill out our help required form which you can use to request a quote for 11032859-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.