Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.08
Zero Power Resistance at 25°C | - |
---|---|
Product Range | - |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | Radial Leaded |
Thermistor Terminals | - |
Operating Temperature Min | - |
Thermistor Type | NTC |
Ntc Thermistor | Newark Electronics |
Thermistor NTC 2-Pin Radial | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors 44018 THERMILINEAR COMPONENTS | Sager |
Where can I find additional details, specifications and documents for a 11031227-00?
Additional datasheets, footprints and schematics for 11031227-00 are listed on our Part Details page. You can also find images and similar parts to 11031227-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11031227-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11031227-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11031227-00 fall under?
The 11031227-00 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 11031227-00 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11031227-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11031227-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11031227-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 11031227-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11031227-00 often in real-time on the comparison pages.
What if I can't find stock of 11031227-00?
You can fill out our help required form which you can use to request a quote for 11031227-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.