Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.88
Thermistor Mounting | Through Hole |
---|---|
Thermistor Case Style | Radial Leaded |
Operating Temperature Min | 0°C |
No. of Pins | 2Pins |
RoHS Compliant | No |
11030529-00 |Te Connectivity 11030529-00 | Newark Electronics |
NTC Thermistors 44301 RESISTOR COMPOSITE | Rapid Electronics |
NTC THERMISTOR, RADIAL, TH | Farnell |
44301 RESISTOR COMPOSITE | TE Connectivity 11030529-00 | RS Americas |
44301 RESISTOR COMPOSITE | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 11030529-00?
Additional datasheets, footprints and schematics for 11030529-00 are listed on our Part Details page. You can also find images and similar parts to 11030529-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11030529-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11030529-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11030529-00 fall under?
The 11030529-00 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 11030529-00 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11030529-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11030529-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11030529-00 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 11030529-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11030529-00 often in real-time on the comparison pages.
What if I can't find stock of 11030529-00?
You can fill out our help required form which you can use to request a quote for 11030529-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.