11030464-00 Temperature Sensors by TE Connectivity

PRECISION GLASS NTC THERMISTOR

Status: Active
Series: -
RoHS: Unknown
Aliases: 11030464-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,481.20

Distributor Stock
Logo for Newark
Newark
from US$1,481.20
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,896.60
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 65mm
Wire/Cladding Connection 32 AWG (.2mm) Gold Plated Dumet wire
Package Glass Radial Discrete
Tolerance β-Value ±0.4%
Sensor Type Glass Encapsulated NTC Thermistor
25/85 Beta Value 3978K
Temperature Accuracy ± .1 from 0 – 70°C
Resistance (at Tref) 6kΩ
Ambient Temperature Range -55 – 150°C
抵抗の参照温度 25°C
Maximum Temperature 302°F, 150°C

Alternative Descriptions

55037-Bp Gem Therm |Te Connectivity Sensors 11030464-00 | Newark Electronics
55037-BP GEM THERM | TE Connectivity 11030464-00 | RS Americas
55037-BP GEM THERM | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors NTC THERM RDL GLS 6K 55037-BP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11030464-00?

Additional datasheets, footprints and schematics for 11030464-00 are listed on our Part Details page. You can also find images and similar parts to 11030464-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11030464-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11030464-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11030464-00 fall under?

The 11030464-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to 11030464-00 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11030464-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11030464-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11030464-00 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 11030464-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11030464-00 often in real-time on the comparison pages.

What if I can't find stock of 11030464-00?

You can fill out our help required form which you can use to request a quote for 11030464-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay