Status: | Unknown |
---|---|
Series: | DT Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Sensor Mounting | Through Hole |
Sensitivity | - |
Product Range | DT Series |
SVHC | No SVHC (12-Jan-2017) |
Piezoelectric Film Sensor with Silver Ink Electrode | Avnet America |
OPTICAL SENSOR | Richardson RFPD |
Vibration Sensors DT2-052K | Sager |
PIEZOELECTRIC SENSOR, VOLTAGE, 1.44NF | Farnell |
Piezoelectric Sensor, Voltage, 1.44Nf | Newark Electronics |
Where can I find additional details, specifications and documents for a 11027158-00?
Additional datasheets, footprints and schematics for 11027158-00 are listed on our Part Details page. You can also find images and similar parts to 11027158-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11027158-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11027158-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11027158-00 fall under?
The 11027158-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 11027158-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11027158-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11027158-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11027158-00 have stock available?
Authorised distributors including Avnet America, Richardson RFPD, Sager, Farnell and Newark Electronics have stock available or on a lead time for 11027158-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11027158-00 often in real-time on the comparison pages.
What if I can't find stock of 11027158-00?
You can fill out our help required form which you can use to request a quote for 11027158-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.