11026888-00 Temperature Sensors by TE Connectivity

GSFC SPACE QUALIFIED THERMISTOR

Status: Active
Series: -
RoHS: Unknown
Aliases: 11026888-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$487.00

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$492.30
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$487.00
1
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 76mm
Package Epoxy Radial Discrete
Tolerance β-Value ±0.4%
Sensor Type Epoxy Coated NTC Thermistor
25/85 Beta Value 3987K
Temperature Accuracy ± .1 from 0 – 70°C
抵抗の参照温度 25°C
Resistance (at Tref) 3kΩ
Ambient Temperature Range -55 – 70°C
Maximum Temperature 158°F, 70°C

Alternative Descriptions

NTC Thermistors 44904 THERM GSFC 311P18-04S7R6 | Rapid Electronics
Thermistor NTC 3kOhm 0.4% 76mm 2-Pin Radial | Avnet America
TEMPERATURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11026888-00?

Additional datasheets, footprints and schematics for 11026888-00 are listed on our Part Details page. You can also find images and similar parts to 11026888-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11026888-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11026888-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11026888-00 fall under?

The 11026888-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to 11026888-00 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11026888-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11026888-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11026888-00 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 11026888-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11026888-00 often in real-time on the comparison pages.

What if I can't find stock of 11026888-00?

You can fill out our help required form which you can use to request a quote for 11026888-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay