Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11026637-00 |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MBSPP |
Electrical Connection | Packard |
Dimensions | .99 x 2.3 x 2.83in, 25.4 x 58.4 x 72mm |
Supply Voltage | 10V |
Output/Span | 4 – 20 mA |
Overpressure | 3X, 10X Rated |
Accuracy | Down to ± .1% Span |
Sensor Type | Differential Pressure Transducer |
Type | Differential |
Pressure | .35bar |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
ASSY,4-20MA,PACK,1/4-19BSP,M | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors ASSY4-20MAPACK 1/4-19BSPM | Sager |
Where can I find additional details, specifications and documents for a 11026637-00?
Additional datasheets, footprints and schematics for 11026637-00 are listed on our Part Details page. You can also find images and similar parts to 11026637-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11026637-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11026637-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11026637-00 fall under?
The 11026637-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to 11026637-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11026637-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11026637-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11026637-00 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 11026637-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11026637-00 often in real-time on the comparison pages.
What if I can't find stock of 11026637-00?
You can fill out our help required form which you can use to request a quote for 11026637-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.