Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.08
|
No stock
|
Buy Now | |
RS Americas
from US$0.32
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.08
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$50.12
|
-
|
Buy Now | |
element14
from US$56.01
|
-
|
Buy Now | |
Relay Specialties
from US$6.24
|
-
|
Buy Now | |
Sager
from US$70.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 90mm x 25mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Body Material | PET (Polyester) |
Colour | White |
External Length / Height | 90mm |
External Width | 25mm |
Height | 90mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Working Area | 23mm x 25mm |
Label, Cable, 90X25X23Mm, 10Sheets, Pk10 | Newark Electronics |
LABEL, CABLE, 90X25X23MM, 10SHEETS, PK10 | element14 |
Where can I find additional details, specifications and documents for a 11025?
Additional datasheets, footprints and schematics for 11025 are listed on our Part Details page. You can also find images and similar parts to 11025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11025 fall under?
The 11025 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11025 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11025 you can contact the distributor directly for product support, shipping queries etc.
Is the 11025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11025 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for 11025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11025 often in real-time on the comparison pages.
What if I can't find stock of 11025?
You can fill out our help required form which you can use to request a quote for 11025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.