Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WT2228-000,
010-1103-00 |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
333
in stock
|
Buy Now | |
Heilind Electronics
from US$5.40
|
9,666
in stock
|
Buy Now | |
Rapid Electronics
from US$3.83
|
3,182
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
2,182
in stock
|
Buy Now | |
Farnell
from US$4.48
|
1,690
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.40
|
1,611
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
1,539
in stock
|
Buy Now | |
Avnet America
from US$3.38
|
1,539
in stock
|
Buy Now | |
Distrelec
from US$3.97
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.86
|
759
in stock
|
Buy Now | |
TE Store
from US$5.63
|
705
in stock
|
Buy Now | |
element14
from US$4.37
|
379
in stock
|
Buy Now | |
Sager
from US$3.76
|
157
in stock
|
Buy Now | |
RS Americas
from US$3.84
|
155
in stock
|
Buy Now | |
Avnet Asia
from US$3.43
|
-
|
Buy Now | |
Boersig
from US$3.94
|
-
|
Buy Now | |
TTI Europe
from US$2.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 2.6in, 66.04mm |
Connector Height | .285in, 7.23mm |
コネクタの高さ | 7.23mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
For Use With | Header |
Comment | When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately., No marking on this part number., Contact Extraction/Lance Reset Tool No. 843996-3. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings CNTR PLRZD HG 50 DBL | Rapid Electronics |
CONN HOUSING, RCPT, 50POS, 2.54MM | Farnell |
Connector Housing, Receptacle 50 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE Connectivity 50 MODIV HSG COMP DR .100 POL Board Conn | Distrelec |
AMPMODU 50 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
50 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 50 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102387-0 | Internal Number: 1-102387-0 | Alias Number: 010-1103-00 | .1" | TE Connectivity | TE Store |
HOUSING, RECEPTACLE, 50WAY, 2.54MM | element14 |
Housing FH 50way 2row Rec 2.54mm AmpModu | RS |
Headers & Wire Housings CNTR PLRZD HG 50 DBL | Sager |
PCB Housing, 2.54mm Pitch, 50-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 1-102387-0 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 50Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102387-0?
Additional datasheets, footprints and schematics for 1-102387-0 are listed on our Part Details page. You can also find images and similar parts to 1-102387-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102387-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102387-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102387-0 fall under?
The 1-102387-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102387-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102387-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102387-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102387-0 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1-102387-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102387-0 often in real-time on the comparison pages.
What if I can't find stock of 1-102387-0?
You can fill out our help required form which you can use to request a quote for 1-102387-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.