Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 3A |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Accepts Wire Insulation Diameter Range | .04in, 1.02mm |
Wire Size | 32 – 27AWG, .03 – .1mm² |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Terminal | Newark Electronics |
MOD IV RECP LP | TE Connectivity 1-102316-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-102316-3?
Additional datasheets, footprints and schematics for 1-102316-3 are listed on our Part Details page. You can also find images and similar parts to 1-102316-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102316-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102316-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102316-3 fall under?
The 1-102316-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-102316-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102316-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102316-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102316-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 1-102316-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102316-3 often in real-time on the comparison pages.
What if I can't find stock of 1-102316-3?
You can fill out our help required form which you can use to request a quote for 1-102316-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.