Status: | Unknown |
---|---|
Series: | HE-Q Series |
RoHS: | Unknown |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.87
|
No stock
|
Buy Now | |
Distrelec
from US$11.41
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$11.80
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
155
in stock
|
Buy Now | |
TTI Europe
from US$8.83
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$13.32
|
-
|
Buy Now | |
Future Electronics
from US$12.10
|
-
|
Buy Now | |
Avnet America
from US$11.55
|
-
|
Buy Now | |
RS Americas
from US$12.66
|
-
|
Buy Now | |
element14
from US$11.97
|
-
|
Buy Now | |
Boersig
from US$12.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HE-Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts, 5Contacts |
Rectangular Shell Size | 1 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 16A |
Connector Type | Rectangular Power |
Contact Termination | Crimp |
For Use With | Machined HE Pin Crimp Contacts |
Insert Type | Signal |
No. of Positions | 6Ways |
No. of Rows | 2 Row, 2Rows |
Termination Method | Crimp |
Voltage Rating | 400V |
TE Connectivity HE-Q.5.Sti.C.B1-5 | Distrelec |
HE-Q.5.Sti.C.B1-5 | Rapid Electronics |
HE-Q.5.STI.C.B1-5 | TTI Europe |
He-Q.5.sti.c.b1-5 Rohs Compliant: Yes |Hts Te Connectivity 1102195-1 | Newark Electronics |
Heavy Duty Connector Insert, 5+PE Signal, Less Contacts, HE-Q Series, Plug, 1 | Future Electronics |
Connector Accessories Insert Male 5 POS Polycarbonate Loose Piece | Avnet America |
Connector, Power, Heavy Duty, PIN INSERT SZ 1 5+PE HE-Q.5 | TE Connectivity 1102195-1 | RS Americas |
INSERT, MALE, CRIMP, 5WAY | element14 |
Where can I find additional details, specifications and documents for a 1102195-1?
Additional datasheets, footprints and schematics for 1102195-1 are listed on our Part Details page. You can also find images and similar parts to 1102195-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1102195-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1102195-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1102195-1 fall under?
The 1102195-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1102195-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1102195-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1102195-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1102195-1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, TTI Europe and Newark Electronics have stock available or on a lead time for 1102195-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1102195-1 often in real-time on the comparison pages.
What if I can't find stock of 1102195-1?
You can fill out our help required form which you can use to request a quote for 1102195-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.