Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | Without |
PCB Mount Orientation | Right Angle |
Number of Positions | 64 |
Ejection Latches | Without |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Design | Solder Dip |
Contact Shape & Form | Square |
Shrouded End Dimension | 3.81mm, .15in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 8.53mm, .34in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 100.58mm, 3.96mm |
コネクタの高さ | 8.53mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 30 |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
064 Univ Hdr Ra 4S 15Dp Std Rohs Compliant: No |Amp Te Connectivity 1-102159-2 | Newark Electronics |
Conn Ejector Header HDR 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-102159-2?
Additional datasheets, footprints and schematics for 1-102159-2 are listed on our Part Details page. You can also find images and similar parts to 1-102159-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102159-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102159-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102159-2 fall under?
The 1-102159-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-102159-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102159-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102159-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102159-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-102159-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102159-2 often in real-time on the comparison pages.
What if I can't find stock of 1-102159-2?
You can fill out our help required form which you can use to request a quote for 1-102159-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.