Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 115VAC |
Contact Current | 5A |
Product Range | RS Series |
Relay Mounting | DIN Rail |
Coil Type | AC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
RELAY, SPST-NO, 115VAC, 5A, DIN RAIL | element14 |
Relay, Spst-No, 115Vac, 5A, Din Rail | Newark Electronics |
Electromechanical Relay SPST-NO 8A 115VAC DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a 1102111001?
Additional datasheets, footprints and schematics for 1102111001 are listed on our Part Details page. You can also find images and similar parts to 1102111001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1102111001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1102111001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1102111001 fall under?
The 1102111001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1102111001 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1102111001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1102111001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1102111001 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1102111001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1102111001 often in real-time on the comparison pages.
What if I can't find stock of 1102111001?
You can fill out our help required form which you can use to request a quote for 1102111001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.