11016706-00 Temperature Sensors by TE Connectivity

PRO2-G3.3M8D4 (8K+/- 5%)

Status: Active
Series: -
RoHS: Unknown
Aliases: 11016706-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Resistance @ 25°C [KΩ] 8kΩ
β-Value(25/85) 5300K
Wire/Cladding 22 AWG Stranded Insulated Leads
Wire Length 2.6in, 65mm
Sensor Connector Type 1/4 inch Male Fast-On
Package SS Immersion
Sensor Type Immersion
抵抗の参照温度 200°C
Tolerance Resistance ±5%
Operating Temperature Range -40 – 257°F, -40 – 125°C
Temperature Accuracy ±1.1 @ 200°C

Alternative Descriptions

Thermistor NTC 3.6MegaOhm 5% Immersion Type 2-Pin Fast-On | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors PRO2-G3.3M8D4 (8K+/- 5%) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11016706-00?

Additional datasheets, footprints and schematics for 11016706-00 are listed on our Part Details page. You can also find images and similar parts to 11016706-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11016706-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11016706-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11016706-00 fall under?

The 11016706-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 11016706-00 when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11016706-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11016706-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11016706-00 have stock available?

Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 11016706-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11016706-00 often in real-time on the comparison pages.

What if I can't find stock of 11016706-00?

You can fill out our help required form which you can use to request a quote for 11016706-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay