Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.40
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
129
in stock
|
Buy Now | |
element14
from US$12.54
|
129
in stock
|
Buy Now | |
Welectron
from US$4.42
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.68
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$9.00
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 38mm x 12mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Body Material | PET (Polyester) |
Colour | White |
External Length / Height | 38mm |
External Width | 12mm |
Height | 38mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Working Area | 12mm x 13mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Utility |
---|---|
Blade Material | - |
Blade Length | - |
Blade Width | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Cable Wires |
---|---|
RoHS Compliant | Yes |
Folding Utility Knife - Red | Newark Electronics |
Universal clamp | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 11015?
Additional datasheets, footprints and schematics for 11015 are listed on our Part Details page. You can also find images and similar parts to 11015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11015 fall under?
The 11015 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11015 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11015 you can contact the distributor directly for product support, shipping queries etc.
Is the 11015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Welectron and Transfer Multisort Elektronik have stock available or on a lead time for 11015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11015 often in real-time on the comparison pages.
What if I can't find stock of 11015?
You can fill out our help required form which you can use to request a quote for 11015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.