Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 40mm x 20mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | Multiple Colours |
Product Range | - |
Accessory Type | Wire Markers |
Body Material | PET (Polyester) |
Colour | Various |
External Length / Height | 40mm |
External Width | 20mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Working Area | 10mm x 12mm |
Label, Cable, 40X20X10, 10Sheets, Pk10 | Newark Electronics |
LABEL, CABLE, 40X20X10, 10SHEETS, PK10 | Farnell |
Where can I find additional details, specifications and documents for a 11012C?
Additional datasheets, footprints and schematics for 11012C are listed on our Part Details page. You can also find images and similar parts to 11012C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11012C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11012C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11012C fall under?
The 11012C is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11012C when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11012C you can contact the distributor directly for product support, shipping queries etc.
Is the 11012C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11012C have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 11012C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11012C often in real-time on the comparison pages.
What if I can't find stock of 11012C?
You can fill out our help required form which you can use to request a quote for 11012C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.