11009 Hand & Workholding Tools by Unknown

Fits-All Phillips Screwdriver

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Farnell
Farnell
from US$7.20
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.62
79
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.27
-
Buy Now
Logo for element14
element14
from US$9.10
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$7.06
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Tip Size 1 6.35mm
Tip Size 2 -
Blade Length -
Overall Length 203.2mm
Product Range -


11009 Tools & Production Supplies by Unknown

BNC (12" ) REMOVAL TOOL, ECONOMY. PKG FOR PEGHOOK..

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Fits-All Phillips Screwdriver | element14

11009 Connectors by 3M

COPPER LONG-BARREL CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Copper Long-Barrel Connector |3M 11009 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11009?

Additional datasheets, footprints and schematics for 11009 are listed on our Part Details page. You can also find images and similar parts to 11009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11009 fall under?

The 11009 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.

Can I view similar or alternative parts?

You can view similar parts to 11009 when available in the Screwdrivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11009 you can contact the distributor directly for product support, shipping queries etc.

Is the 11009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11009 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 11009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11009 often in real-time on the comparison pages.

What if I can't find stock of 11009?

You can fill out our help required form which you can use to request a quote for 11009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay