Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 150mm |
---|---|
File Cut | Second |
File Shape | Flat, Flat |
Product Range | - |
External Depth | 4mm |
External Width | 16mm |
Length | 150mm |
No. of Teeth per Metre | 600 |
No. of Teeth per cm | 6 |
File, Hand, 6", 2Nd Cut | Newark Electronics |
FILE, HAND, 6", 2ND CUT | Farnell |
Where can I find additional details, specifications and documents for a 1-100-06-2-3?
Additional datasheets, footprints and schematics for 1-100-06-2-3 are listed on our Part Details page. You can also find images and similar parts to 1-100-06-2-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-100-06-2-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-100-06-2-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-100-06-2-3 fall under?
The 1-100-06-2-3 is listed under Tools & Maintenance > Hand Tools > Files & Abrasives.
Can I view similar or alternative parts?
You can view similar parts to 1-100-06-2-3 when available in the Files & Abrasives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-100-06-2-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-100-06-2-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-100-06-2-3 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1-100-06-2-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-100-06-2-3 often in real-time on the comparison pages.
What if I can't find stock of 1-100-06-2-3?
You can fill out our help required form which you can use to request a quote for 1-100-06-2-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.