Status: | Unknown |
---|---|
Series: | SDT Series |
RoHS: | Unknown |
Supply Voltage | - |
---|---|
Impedance | 10Mohm |
Sensor Mounting | Cable |
Power Rating | - |
Sensitivity | - |
External Diameter | - |
Internal Diameter | - |
Input Current | - |
Product Range | SDT Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELDED PIEZO VIBRATION SENSOR, 2.78NF | element14 |
Ultrasonic Proximity Sensors, Flexible Film, Adhesive Mount, Piezo Series | TE Connectivity 1-1000288-0 | RS Americas |
Shielded Piezo Vibration Sensor, 2.78Nf | Newark Electronics |
Vibration Sensors SDT-028K w/leads | Sager |
Where can I find additional details, specifications and documents for a 1-1000288-0?
Additional datasheets, footprints and schematics for 1-1000288-0 are listed on our Part Details page. You can also find images and similar parts to 1-1000288-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1000288-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1000288-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1000288-0 fall under?
The 1-1000288-0 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-1000288-0 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1000288-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1000288-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1000288-0 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 1-1000288-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1000288-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1000288-0?
You can fill out our help required form which you can use to request a quote for 1-1000288-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.