Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SHV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58C G03232 GX03272 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 300MHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Rf Connectors / Coaxial Connectors Shv Straight Cable Plug | HUBER+SUHNER 11_SHV-50-3-10/133_NE | RS Americas |
Rf/Coaxial Connector, Shv Coaxial, Straight Plug, Solder, 50 Ohm, Rg58C, G03232, Gx03272 Rohs Compliant: Yes |Huber+Suhner 11"SHV-50-3-10/133"NE | Newark Electronics |
RF COAXIAL, SHV, PLUG, 50 OHM, CABLE | element14 |
Where can I find additional details, specifications and documents for a 11_SHV-50-3-10/133_NE?
Additional datasheets, footprints and schematics for 11_SHV-50-3-10/133_NE are listed on our Part Details page. You can also find images and similar parts to 11_SHV-50-3-10/133_NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11_SHV-50-3-10/133_NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11_SHV-50-3-10/133_NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11_SHV-50-3-10/133_NE fall under?
The 11_SHV-50-3-10/133_NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11_SHV-50-3-10/133_NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11_SHV-50-3-10/133_NE you can contact the distributor directly for product support, shipping queries etc.
Is the 11_SHV-50-3-10/133_NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11_SHV-50-3-10/133_NE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 11_SHV-50-3-10/133_NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11_SHV-50-3-10/133_NE often in real-time on the comparison pages.
What if I can't find stock of 11_SHV-50-3-10/133_NE?
You can fill out our help required form which you can use to request a quote for 11_SHV-50-3-10/133_NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.