Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Where can I find additional details, specifications and documents for a 11-32 TGN?
Additional datasheets, footprints and schematics for 11-32 TGN are listed on our Part Details page. You can also find images and similar parts to 11-32 TGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-32 TGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-32 TGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-32 TGN fall under?
The 11-32 TGN is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 11-32 TGN when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-32 TGN you can contact the distributor directly for product support, shipping queries etc.
Is the 11-32 TGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-32 TGN have stock available?
There is no stock from authorised distributors for 11-32 TGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-32 TGN often in real-time on the comparison pages.
What if I can't find stock of 11-32 TGN?
You can fill out our help required form which you can use to request a quote for 11-32 TGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.