Status: | Unknown |
---|---|
Series: | Altium CircuitStudio |
RoHS: | Unknown |
Software Application | PCB Design Schematic Capture Layout Editor Auto Router |
---|---|
Software Edition | Professional |
No. of User Licences | 1 |
Supported Hosts | Windows |
Features | Hierarchical Multi-sheet Design Integrated Libraries Routing & Electrical Rule System Autorouter |
Product Range | Altium CircuitStudio |
SVHC | No SVHC (15-Jan-2018) |
Software, Pcb Design, Professional, 1 Yr | Newark Electronics |
Where can I find additional details, specifications and documents for a 11-100-15-1PE?
Additional datasheets, footprints and schematics for 11-100-15-1PE are listed on our Part Details page. You can also find images and similar parts to 11-100-15-1PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-100-15-1PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-100-15-1PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-100-15-1PE fall under?
The 11-100-15-1PE is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > ECAD & MCAD Software.
Can I view similar or alternative parts?
You can view similar parts to 11-100-15-1PE when available in the ECAD & MCAD Software range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-100-15-1PE you can contact the distributor directly for product support, shipping queries etc.
Is the 11-100-15-1PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-100-15-1PE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 11-100-15-1PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-100-15-1PE often in real-time on the comparison pages.
What if I can't find stock of 11-100-15-1PE?
You can fill out our help required form which you can use to request a quote for 11-100-15-1PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.