Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.50
|
6
in stock
|
Buy Now | |
Conrad
from US$21.34
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$21.03
|
6
in stock
|
Buy Now | |
element14
from US$37.63
|
4
in stock
|
Buy Now | |
Farnell
from US$20.54
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$16.06
|
-
|
Buy Now | |
Distrelec
from US$14.76
|
-
|
Buy Now |
Stripping Capacity AWG | 7AWG |
---|---|
Stripping Capacity Metric | 5mm |
For Use With | Single Multiple & Fine Stranded Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Special tool steel, forged, oil-hardened, polished head, plastic-coated handlesStyle 0: with opening spring | Conrad |
WIRE STRIPPER | RS |
Knipex 11 01 160 Insulation Strippers Plastic Coated Handles 160mm | Rapid Electronics |
WIRE INSULATION STRIPPER, 7AWG | element14 |
Wire Insulation Stripper, 7Awg | Newark Electronics |
Knipex Stripping Tool, 5mm, 160mm | Distrelec |
Where can I find additional details, specifications and documents for a 11 01 160?
Additional datasheets, footprints and schematics for 11 01 160 are listed on our Part Details page. You can also find images and similar parts to 11 01 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11 01 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11 01 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11 01 160 fall under?
The 11 01 160 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 11 01 160 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11 01 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 11 01 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11 01 160 have stock available?
Authorised distributors including Conrad, RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 11 01 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11 01 160 often in real-time on the comparison pages.
What if I can't find stock of 11 01 160?
You can fill out our help required form which you can use to request a quote for 11 01 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.