Status: | Unknown |
---|---|
Series: | ZL Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 10V |
Product Range | ZL Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Ripple Current AC | 995mA |
Aluminium Electrolytic Capacitor, Zl Series, 680 - F, - 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 10ZL680MEFC8X16 | Newark Electronics |
CAP, 680µF, 10V, 20% | Farnell |
Aluminum Electrolytic Capacitor, 680 uF, 10 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10ZL680MEFC8X16?
Additional datasheets, footprints and schematics for 10ZL680MEFC8X16 are listed on our Part Details page. You can also find images and similar parts to 10ZL680MEFC8X16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10ZL680MEFC8X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10ZL680MEFC8X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10ZL680MEFC8X16 fall under?
The 10ZL680MEFC8X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 10ZL680MEFC8X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10ZL680MEFC8X16 you can contact the distributor directly for product support, shipping queries etc.
Is the 10ZL680MEFC8X16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10ZL680MEFC8X16 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Avnet Abacus have stock available or on a lead time for 10ZL680MEFC8X16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10ZL680MEFC8X16 often in real-time on the comparison pages.
What if I can't find stock of 10ZL680MEFC8X16?
You can fill out our help required form which you can use to request a quote for 10ZL680MEFC8X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.