Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Line Voltage Lamps |Cec Industries 10S6DC/230V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | S-6 |
MSCP | 6.7 |
Average Bulb Life | 1500h |
Bulb Diameter | 19.685mm |
Lead Style | Bayonet |
Length | 46mm |
Power Rating | 10W |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 10S6DC/230V?
Additional datasheets, footprints and schematics for 10S6DC/230V are listed on our Part Details page. You can also find images and similar parts to 10S6DC/230V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10S6DC/230V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10S6DC/230V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10S6DC/230V fall under?
The 10S6DC/230V is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 10S6DC/230V when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10S6DC/230V you can contact the distributor directly for product support, shipping queries etc.
Is the 10S6DC/230V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10S6DC/230V have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 10S6DC/230V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10S6DC/230V often in real-time on the comparison pages.
What if I can't find stock of 10S6DC/230V?
You can fill out our help required form which you can use to request a quote for 10S6DC/230V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.